ASCO Inline Spool Valves EF8551A018MS

Description
• Compact spool valve with threaded port connections • All exhaust ports are pipable, providing better protection against harsh environments • Standard manual operator • DIN, Watertight and Explosionproof solenoids available • Single and dual solenoid constructions • Mountable in any position
Description
• Compact spool valve with threaded port connections • All exhaust ports are pipable, providing better protection against harsh environments • Standard manual operator • DIN, Watertight and Explosionproof solenoids available • Single and dual solenoid constructions • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Inline Spool Valves - EF8551A018MS - ASCO
Florham Park, NJ, USA
Inline Spool Valves
EF8551A018MS
Inline Spool Valves EF8551A018MS
• Compact spool valve with threaded port connections • All exhaust ports are pipable, providing better protection against harsh environments • Standard manual operator • DIN, Watertight and Explosionproof solenoids available • Single and dual solenoid constructions • Mountable in any position

•

Compact spool valve with threaded port connections

•

All exhaust ports are pipable, providing better

protection against harsh environments

•

Standard manual operator

•

DIN, Watertight and Explosionproof solenoids available

•

Single and dual solenoid constructions

•

Mountable in any position

Supplier's Site
Inline Spool Valves - EF8551A018MS - ASCO
Florham Park, NJ, USA
Inline Spool Valves
EF8551A018MS
Inline Spool Valves EF8551A018MS
• Compact spool valve with threaded port connections • All exhaust ports are pipable, providing better protection against harsh environments • Standard manual operator • DIN, Watertight and Explosionproof solenoids available • Single and dual solenoid constructions • Mountable in any position

•

Compact spool valve with threaded port connections

•

All exhaust ports are pipable, providing better

protection against harsh environments

•

Standard manual operator

•

DIN, Watertight and Explosionproof solenoids available

•

Single and dual solenoid constructions

•

Mountable in any position

Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Industrial Valves Industrial Valves
Product Number EF8551A018MS EF8551A018MS
Product Name Inline Spool Valves Inline Spool Valves
Valve Type Control Valve; Solenoid Control Valve; Solenoid
Primary Material Aluminum Aluminum
Media Water; Air Water; Air
Valve Size 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O) 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M10BP -  - Rotork plc
Specs
Media Water
Maximum Pressure 400.00 psi (282 m H2O)
View Details
VALVES - BP-100-PP-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-511S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details