ASCO Offshore Spool 0.55W Valve EV8361H301

Description
The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring safety systems.  The 8361 series (1/4-inch, 3-way and 316L stainless steel) valves are offered in manually operated, air piloted, and solenoid piloted versions and can be configured as breathing and non breathing. The non breathing version isolates internal components from the atmosphere and is internally vented, preventing contaminants such as salt and dust to enter the valve and corrode internal components.  The valve's balanced design maintains the same flow characteristics when the valve is used as normally open or normally closed configuration. This provides more predictable flow that enables more flexible setup of the control panel's pneumatic logic. The 8361 series solenoid version comes with ASCO's renowned RedHat solenoid - recognized as the most reliable in the industry. Its 0.55-watt power consumption is three times less than competitive valves.
Description
The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring safety systems.  The 8361 series (1/4-inch, 3-way and 316L stainless steel) valves are offered in manually operated, air piloted, and solenoid piloted versions and can be configured as breathing and non breathing. The non breathing version isolates internal components from the atmosphere and is internally vented, preventing contaminants such as salt and dust to enter the valve and corrode internal components.  The valve's balanced design maintains the same flow characteristics when the valve is used as normally open or normally closed configuration. This provides more predictable flow that enables more flexible setup of the control panel's pneumatic logic. The 8361 series solenoid version comes with ASCO's renowned RedHat solenoid - recognized as the most reliable in the industry. Its 0.55-watt power consumption is three times less than competitive valves.

Suppliers

Company
Product
Description
Supplier Links
Offshore Spool 0.55W Valve - EV8361H301 - ASCO
Florham Park, NJ, USA
Offshore Spool 0.55W Valve
EV8361H301
Offshore Spool 0.55W Valve EV8361H301
The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring safety systems.  The 8361 series (1/4-inch, 3-way and 316L stainless steel) valves are offered in manually operated, air piloted, and solenoid piloted versions and can be configured as breathing and non breathing. The non breathing version isolates internal components from the atmosphere and is internally vented, preventing contaminants such as salt and dust to enter the valve and corrode internal components.  The valve's balanced design maintains the same flow characteristics when the valve is used as normally open or normally closed configuration. This provides more predictable flow that enables more flexible setup of the control panel's pneumatic logic. The 8361 series solenoid version comes with ASCO's renowned RedHat solenoid - recognized as the most reliable in the industry. Its 0.55-watt power consumption is three times less than competitive valves.

The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring safety systems. 
The 8361 series (1/4-inch, 3-way and 316L stainless steel) valves are offered in manually operated, air piloted, and solenoid piloted versions and can be configured as breathing and non breathing. The non breathing version isolates internal components from the atmosphere and is internally vented, preventing contaminants such as salt and dust to enter the valve and corrode internal components. 
The valve's balanced design maintains the same flow characteristics when the valve is used as normally open or normally closed configuration. This provides more predictable flow that enables more flexible setup of the control panel's pneumatic logic. The 8361 series solenoid version comes with ASCO's renowned RedHat solenoid - recognized as the most reliable in the industry. Its 0.55-watt power consumption is three times less than competitive valves.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number EV8361H301
Product Name Offshore Spool 0.55W Valve
Valve Type Pilot
Primary Material Stainless Steel
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 33.00 to 130.00 psi (23.22 to 91.49 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
Solenoid Valves - 5000007979-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details