• Wide range of pressure ratings, sizes, and resilient
materials provide long service life and low
internal leakage
• High Flow Valves for liquid, corrosive, and air/inert
gas service
• Industrial applications include:
- Car wash - Laundry equipment
- Air compressors - Industrial water control
- Pumps
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EF8210G009 |
| Product Name | General Service Solenoid Valves |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Air |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |