ASCO 1.4 W Low Power Solenoid Valves EF8317G307

Description
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier
Description
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier

Suppliers

Company
Product
Description
Supplier Links
1.4 W Low Power Solenoid Valves - EF8317G307 - ASCO
Florham Park, NJ, USA
1.4 W Low Power Solenoid Valves
EF8317G307
1.4 W Low Power Solenoid Valves EF8317G307
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier

• Molded one-piece solenoid with highly efficient

solenoid cartridge and special low wattage coil

• Increased ambient temperature capabilities up

to 175°F (80°C)

• Designed for use in automation of plant control

systems to provide:

-PLC compatibility -Reduced battery drain

-Reduced heat rise -Reduced wiring cost

• Wide selection includes 2/2 normally closed, 3/2

normally closed (including Quick Exhaust), 3/2

universal, 4/2, 5/2, and 5/3

• Air or inert gas only

• Lower-cost alternative to intrinsically safe valves in

critical applications not requiring a safety barrier

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number EF8317G307
Product Name 1.4 W Low Power Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details
Compressed Air Flow Regulating Butterfly Valve - DHS HT (High Temperature) - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.50 to 8.00 inch (63.50 to 203.20 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details