ASCO 1.4 W Low Power Solenoid Valves EV8316G382V

Description
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier
Description
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier

Suppliers

Company
Product
Description
Supplier Links
1.4 W Low Power Solenoid Valves - EV8316G382V - ASCO
Florham Park, NJ, USA
1.4 W Low Power Solenoid Valves
EV8316G382V
1.4 W Low Power Solenoid Valves EV8316G382V
• Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced heat rise -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety barrier

• Molded one-piece solenoid with highly efficient

solenoid cartridge and special low wattage coil

• Increased ambient temperature capabilities up

to 175°F (80°C)

• Designed for use in automation of plant control

systems to provide:

-PLC compatibility -Reduced battery drain

-Reduced heat rise -Reduced wiring cost

• Wide selection includes 2/2 normally closed, 3/2

normally closed (including Quick Exhaust), 3/2

universal, 4/2, 5/2, and 5/3

• Air or inert gas only

• Lower-cost alternative to intrinsically safe valves in

critical applications not requiring a safety barrier

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number EV8316G382V
Product Name 1.4 W Low Power Solenoid Valves
Valve Type Solenoid
Primary Material Stainless Steel
Media Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Lever Operated Lug-style Butterfly Valve - 531S-2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 2.00 inch (50.80 mm)
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details