ASCO Piston/Poppet Solenoid Valves 8344G074

Description
• Sturdy, robust construction • Piston-operated poppet design provides high flow • For use with air or water • Wide range of sizes and flow rates • Single or dual solenoid constructions • Dual solenoid can be shifted with a momentary signal and remain in position even if electrical power is lost • Mountable in any position
Description
• Sturdy, robust construction • Piston-operated poppet design provides high flow • For use with air or water • Wide range of sizes and flow rates • Single or dual solenoid constructions • Dual solenoid can be shifted with a momentary signal and remain in position even if electrical power is lost • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Piston/Poppet Solenoid Valves - 8344G074 - ASCO
Florham Park, NJ, USA
Piston/Poppet Solenoid Valves
8344G074
Piston/Poppet Solenoid Valves 8344G074
• Sturdy, robust construction • Piston-operated poppet design provides high flow • For use with air or water • Wide range of sizes and flow rates • Single or dual solenoid constructions • Dual solenoid can be shifted with a momentary signal and remain in position even if electrical power is lost • Mountable in any position

• Sturdy, robust construction

• Piston-operated poppet design provides high flow

• For use with air or water

• Wide range of sizes and flow rates

• Single or dual solenoid constructions

• Dual solenoid can be shifted with a momentary

signal and remain in position even if electrical

power is lost

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8344G074
Product Name Piston/Poppet Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
10mm PICOSOL - 11-211P603-H1+6311+AXA - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details