• Designed for quick venting to 0 psi through the
exhaust orifice
• Resilient seated poppets for tight shutoff
• Air is exhausted to quickly shift control valves
• Multi-industry applications
• Mountable in any position
• Designed for quick venting to 0 psi through the
exhaust orifice
• Resilient seated poppets for tight shutoff
• Air is exhausted to quickly shift control valves
• Multi-industry applications
• Mountable in any position
| ASCO | ASCO | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | EF8321G002 | EF8321G002 |
| Product Name | Quick Exhaust Solenoid Valves | Quick Exhaust Solenoid Valves |
| Valve Type | Control Valve; Solenoid | Control Valve; Solenoid |
| Primary Material | Brass / Bronze | Brass / Bronze |
| Media | Water; Air | Water; Air |
| Valve Size | 0.38 inch (9.52 mm) | 0.38 inch (9.52 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) | 200.00 psi (141 m H2O) |