ASCO Piston/Poppet Solenoid Valves 8344G027MO

Description
• Sturdy, robust construction • Piston-operated poppet design provides high flow • For use with air or water • Wide range of sizes and flow rates • Single or dual solenoid constructions • Dual solenoid can be shifted with a momentary signal and remain in position even if electrical power is lost • Mountable in any position
Description
• Sturdy, robust construction • Piston-operated poppet design provides high flow • For use with air or water • Wide range of sizes and flow rates • Single or dual solenoid constructions • Dual solenoid can be shifted with a momentary signal and remain in position even if electrical power is lost • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Piston/Poppet Solenoid Valves - 8344G027MO - ASCO
Florham Park, NJ, USA
Piston/Poppet Solenoid Valves
8344G027MO
Piston/Poppet Solenoid Valves 8344G027MO
• Sturdy, robust construction • Piston-operated poppet design provides high flow • For use with air or water • Wide range of sizes and flow rates • Single or dual solenoid constructions • Dual solenoid can be shifted with a momentary signal and remain in position even if electrical power is lost • Mountable in any position

• Sturdy, robust construction

• Piston-operated poppet design provides high flow

• For use with air or water

• Wide range of sizes and flow rates

• Single or dual solenoid constructions

• Dual solenoid can be shifted with a momentary

signal and remain in position even if electrical

power is lost

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8344G027MO
Product Name Piston/Poppet Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-038-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details