ASCO Quick Exhaust Solenoid Valves 8321G003

Description
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position
Description
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Solenoid Valves - 8321G003 - ASCO
Florham Park, NJ, USA
Quick Exhaust Solenoid Valves
8321G003
Quick Exhaust Solenoid Valves 8321G003
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

• Designed for quick venting to 0 psi through the

exhaust orifice

• Resilient seated poppets for tight shutoff

• Air is exhausted to quickly shift control valves

• Multi-industry applications

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8321G003
Product Name Quick Exhaust Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-050-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details