ASCO 2002 Series Solenoid Air Pilot Actuated Valve F2D**6

Description
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
Description
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.

Suppliers

Company
Product
Description
Supplier Links
2002 Series Solenoid Air Pilot Actuated Valve - F2D**6 - ASCO
Florham Park, NJ, USA
2002 Series Solenoid Air Pilot Actuated Valve
F2D**6
2002 Series Solenoid Air Pilot Actuated Valve F2D**6
Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.

Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number F2D**6
Product Name 2002 Series Solenoid Air Pilot Actuated Valve
Valve Type Control Valve; Directional; Pilot; Spool
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
375 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details