ASCO General Service Solenoid Valves EF8342G001MMS

Description
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position
Description
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - EF8342G001MMS - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
EF8342G001MMS
General Service Solenoid Valves EF8342G001MMS
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position

• Direct acting operation and high flow construction

• Direct acting, high flow slide-style valve

• Optional flow control regulates cylinder speed

independently, in either direction

• Mechanical detent on dual solenoids holds last position,

even after loss of electric power, pneumatics or pressure

• No Minimum Operating Pressure Differential required

to shift valve

• Dual solenoid operation: solenoid may be energized

momentarily (1/10 second) or continuously

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number EF8342G001MMS
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Type 21 Ball Valve - 1067015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
10 mm Miniature Electronic Valve - E210A-1F - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details