ASCO General Service Solenoid Valves 8320G43

Description
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position
Description
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8320G43 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8320G43
General Service Solenoid Valves 8320G43
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position

• All NPT connections are in the valve body to allow

in-line piping

• No Minimum Operating Pressure Differential required

• Broadest range of applications

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8320G43
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water; Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 30.00 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
22mm INTERSOL - 09-321I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details