ASCO General Service Solenoid Valves 8342G701

Description
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position
Description
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8342G701 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8342G701
General Service Solenoid Valves 8342G701
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position

• Direct acting operation and high flow construction

• Direct acting, high flow slide-style valve

• Optional flow control regulates cylinder speed

independently, in either direction

• Mechanical detent on dual solenoids holds last position,

even after loss of electric power, pneumatics or pressure

• No Minimum Operating Pressure Differential required

to shift valve

• Dual solenoid operation: solenoid may be energized

momentarily (1/10 second) or continuously

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8342G701
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-049-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details