Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
| ASCO | ASCO | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | EF HT 8262G142 V | EF HT 8262G142 V |
| Product Name | 8262 Series - General Service Solenoid Valves | 8262 Series - General Service Solenoid Valves |
| Valve Type | Solenoid | Solenoid |
| Primary Material | Stainless Steel | Brass / Bronze |
| Media | Water; Oil; Air | Water; Oil; Air |
| Valve Size | 0.25 inch (6.35 mm) | 0.25 inch (6.35 mm) |
| Maximum Pressure | 60.00 to 85.00 psi (42.23 to 59.82 m H2O) | 60.00 to 85.00 psi (42.23 to 59.82 m H2O) |