The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring safety systems.
The 8361 series (1/4-inch, 3-way and 316L stainless steel) valves are offered in manually operated, air piloted, and solenoid piloted versions and can be configured as breathing and non breathing. The non breathing version isolates internal components from the atmosphere and is internally vented, preventing contaminants such as salt and dust to enter the valve and corrode internal components.
The valve's balanced design maintains the same flow characteristics when the valve is used as normally open or normally closed configuration. This provides more predictable flow that enables more flexible setup of the control panel's pneumatic logic. The 8361 series solenoid version comes with ASCO's renowned RedHat solenoid - recognized as the most reliable in the industry. Its 0.55-watt power consumption is three times less than competitive valves.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EV8361H315 |
| Product Name | Offshore Spool 0.55W Valve |
| Valve Type | Pilot |
| Primary Material | Stainless Steel |
| Media | Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 25.00 to 130.00 psi (17.59 to 91.49 m H2O) |