ASCO Quick Exhaust Solenoid Valves EF8317G035

Description
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position
Description
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Solenoid Valves - EF8317G035 - ASCO
Florham Park, NJ, USA
Quick Exhaust Solenoid Valves
EF8317G035
Quick Exhaust Solenoid Valves EF8317G035
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

• Designed for quick venting to 0 psi through the

exhaust orifice

• Resilient seated poppets for tight shutoff

• Air is exhausted to quickly shift control valves

• Multi-industry applications

• Mountable in any position

Supplier's Site
Quick Exhaust Solenoid Valves - EF8317G035 - ASCO
Florham Park, NJ, USA
Quick Exhaust Solenoid Valves
EF8317G035
Quick Exhaust Solenoid Valves EF8317G035
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

• Designed for quick venting to 0 psi through the

exhaust orifice

• Resilient seated poppets for tight shutoff

• Air is exhausted to quickly shift control valves

• Multi-industry applications

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Industrial Valves Industrial Valves
Product Number EF8317G035 EF8317G035
Product Name Quick Exhaust Solenoid Valves Quick Exhaust Solenoid Valves
Valve Type Control Valve; Solenoid Control Valve; Solenoid
Primary Material Brass / Bronze Brass / Bronze
Media Water; Air Water; Air
Valve Size 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O) 75.00 psi (52.78 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-100-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details