ASCO Quick Exhaust Solenoid Valves 8321G004

Description
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position
Description
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Solenoid Valves - 8321G004 - ASCO
Florham Park, NJ, USA
Quick Exhaust Solenoid Valves
8321G004
Quick Exhaust Solenoid Valves 8321G004
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

• Designed for quick venting to 0 psi through the

exhaust orifice

• Resilient seated poppets for tight shutoff

• Air is exhausted to quickly shift control valves

• Multi-industry applications

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8321G004
Product Name Quick Exhaust Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series RSR -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details