Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
| ASCO | ASCO | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | J KF 8262G262 | J KF 8262G262 |
| Product Name | 8262 Series - General Service Solenoid Valves | 8262 Series - General Service Solenoid Valves |
| Valve Type | Solenoid | Solenoid |
| Primary Material | Stainless Steel | |
| Media | Water; Oil; Air | Water; Oil; Air |
| Valve Size | 0.25 inch (6.35 mm) | 0.25 inch (6.35 mm) |
| Maximum Pressure | 100.00 to 130.00 psi (70.38 to 91.49 m H2O) | 100.00 to 130.00 psi (70.38 to 91.49 m H2O) |