ASCO ISO Valves ISO 5599/1 Series

Description
Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/1 for valve unit to base interchangeability. Direct solenoid, solenoid pilot and air pilot actuated models available. They are true multi-purpose valves and employ the patented Numatics spool and sleeve assembly. Features: Direct solenoid, solenoid air pilot, and air pilot actuated Conforms to ISO standards 5599/1 High speed, heavy duty design AC or DC NEMA 4/IP65
Description
Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/1 for valve unit to base interchangeability. Direct solenoid, solenoid pilot and air pilot actuated models available. They are true multi-purpose valves and employ the patented Numatics spool and sleeve assembly. Features: Direct solenoid, solenoid air pilot, and air pilot actuated Conforms to ISO standards 5599/1 High speed, heavy duty design AC or DC NEMA 4/IP65

Suppliers

Company
Product
Description
Supplier Links
ISO Valves - ISO 5599/1 Series - ASCO
Florham Park, NJ, USA
Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/1 for valve unit to base interchangeability. Direct solenoid, solenoid pilot and air pilot actuated models available. They are true multi-purpose valves and employ the patented Numatics spool and sleeve assembly. Features: Direct solenoid, solenoid air pilot, and air pilot actuated Conforms to ISO standards 5599/1 High speed, heavy duty design AC or DC NEMA 4/IP65

Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/1 for valve unit to base interchangeability. Direct solenoid, solenoid pilot and air pilot actuated models available. They are true multi-purpose valves and employ the patented Numatics spool and sleeve assembly.

Features:

  • Direct solenoid, solenoid air pilot, and air pilot actuated
  • Conforms to ISO standards 5599/1
  • High speed, heavy duty design
  • AC or DC
  • NEMA 4/IP65
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number ISO 5599/1 Series
Product Name ISO Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303041 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
LFY Series 2- & 3-Way Isolation Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Isolation Solenoid Valves
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details