ASCO General Service Solenoid Valves 8342G001MS

Description
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position
Description
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8342G001MS - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8342G001MS
General Service Solenoid Valves 8342G001MS
• Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of electric power, pneumatics or pressure • No Minimum Operating Pressure Differential required to shift valve • Dual solenoid operation: solenoid may be energized momentarily (1/10 second) or continuously • Mountable in any position

• Direct acting operation and high flow construction

• Direct acting, high flow slide-style valve

• Optional flow control regulates cylinder speed

independently, in either direction

• Mechanical detent on dual solenoids holds last position,

even after loss of electric power, pneumatics or pressure

• No Minimum Operating Pressure Differential required

to shift valve

• Dual solenoid operation: solenoid may be energized

momentarily (1/10 second) or continuously

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8342G001MS
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Pressure Control Loading Valve - HV Series - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
Pneumatic Pressure-Balanced Cage Type Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Globe
Media Steam; Air
View Details
Full Port Brass Ball Valve - 162N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details