ASCO Line Mounted Valves L2 Series

Description
The L2 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot, air pilot, or hand lever actuation. The L2's slim design (1" body width) is ideal for inline mounting. The L2 may be mounted on one piece extruded manifolds from 2 to 12 stations, either as common supply with common exhaust or common supply with individual exhaust. Features: Solenoid pilot, air pilot, or hand lever actuated Hand lever valves available DIN plug-in solenoid and plug connector with indicator light Unlubricated or lubricated service In-line or manifold mounted Integral speed control available
Description
The L2 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot, air pilot, or hand lever actuation. The L2's slim design (1" body width) is ideal for inline mounting. The L2 may be mounted on one piece extruded manifolds from 2 to 12 stations, either as common supply with common exhaust or common supply with individual exhaust. Features: Solenoid pilot, air pilot, or hand lever actuated Hand lever valves available DIN plug-in solenoid and plug connector with indicator light Unlubricated or lubricated service In-line or manifold mounted Integral speed control available

Suppliers

Company
Product
Description
Supplier Links
Line Mounted Valves - L2 Series - ASCO
Florham Park, NJ, USA
Line Mounted Valves
L2 Series
Line Mounted Valves L2 Series
The L2 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot, air pilot, or hand lever actuation. The L2's slim design (1" body width) is ideal for inline mounting. The L2 may be mounted on one piece extruded manifolds from 2 to 12 stations, either as common supply with common exhaust or common supply with individual exhaust. Features: Solenoid pilot, air pilot, or hand lever actuated Hand lever valves available DIN plug-in solenoid and plug connector with indicator light Unlubricated or lubricated service In-line or manifold mounted Integral speed control available

The L2 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot, air pilot, or hand lever actuation. The L2's slim design (1" body width) is ideal for inline mounting. The L2 may be mounted on one piece extruded manifolds from 2 to 12 stations, either as common supply with common exhaust or common supply with individual exhaust.

Features:

  • Solenoid pilot, air pilot, or hand lever actuated
  • Hand lever valves available
  • DIN plug-in solenoid and plug connector with indicator light
  • Unlubricated or lubricated service
  • In-line or manifold mounted
  • Integral speed control available
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number L2 Series
Product Name Line Mounted Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-C 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Air solenoid valve - CPV14-M1H-5LS-K-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers