• Sturdy, robust construction
• Piston-operated poppet design provides high flow
• For use with air or water
• Wide range of sizes and flow rates
• Single or dual solenoid constructions
• Dual solenoid can be shifted with a momentary
signal and remain in position even if electrical
power is lost
• Mountable in any position
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8344G000 |
| Product Name | Piston/Poppet Solenoid Valves |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |