ASCO 8262 Series - General Service Solenoid Valves HT 8262G134

Description
Two way solenoid valve.
Description
Two way solenoid valve.

Suppliers

Company
Product
Description
Supplier Links
8262 Series - General Service Solenoid Valves - HT 8262G134 - ASCO
Florham Park, NJ, USA
8262 Series - General Service Solenoid Valves
HT 8262G134
8262 Series - General Service Solenoid Valves HT 8262G134
Two way solenoid valve.

Two way solenoid valve.

Supplier's Site
8262 Series - General Service Solenoid Valves - HT 8262G134 - ASCO
Florham Park, NJ, USA
8262 Series - General Service Solenoid Valves
HT 8262G134
8262 Series - General Service Solenoid Valves HT 8262G134
Two way solenoid valve.

Two way solenoid valve.

Supplier's Site
8262 Series - General Service Solenoid Valves - HT 8262G134 - ASCO
Florham Park, NJ, USA
8262 Series - General Service Solenoid Valves
HT 8262G134
8262 Series - General Service Solenoid Valves HT 8262G134
Two way solenoid valve.

Two way solenoid valve.

Supplier's Site
8262 Series - General Service Solenoid Valves - HT 8262G134 - ASCO
Florham Park, NJ, USA
8262 Series - General Service Solenoid Valves
HT 8262G134
8262 Series - General Service Solenoid Valves HT 8262G134
Two way solenoid valve.

Two way solenoid valve.

Supplier's Site
8262 Series - General Service Solenoid Valves - HT 8262G134 - ASCO
Florham Park, NJ, USA
8262 Series - General Service Solenoid Valves
HT 8262G134
8262 Series - General Service Solenoid Valves HT 8262G134
Two way solenoid valve.

Two way solenoid valve.

Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Industrial Valves Industrial Valves
Product Number HT 8262G134 HT 8262G134
Product Name 8262 Series - General Service Solenoid Valves 8262 Series - General Service Solenoid Valves
Valve Type Solenoid Solenoid
Primary Material Brass / Bronze Stainless Steel
Media Water; Oil; Air Water; Oil; Air
Valve Size 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Maximum Pressure 230.00 to 300.00 psi (162 to 211 m H2O) 230.00 to 300.00 psi (162 to 211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-100-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details