ASCO Quick Exhaust Solenoid Valves EF8317G036

Description
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position
Description
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Solenoid Valves - EF8317G036 - ASCO
Florham Park, NJ, USA
Quick Exhaust Solenoid Valves
EF8317G036
Quick Exhaust Solenoid Valves EF8317G036
• Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position

• Designed for quick venting to 0 psi through the

exhaust orifice

• Resilient seated poppets for tight shutoff

• Air is exhausted to quickly shift control valves

• Multi-industry applications

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number EF8317G036
Product Name Quick Exhaust Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-050-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details