ASCO Poppet Valve - Air Pilot Actuated NF Series

Description
For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Air pilot actuated 3-way & 2-way design Use with air or neutral gas For lubricated or non-lubricated service Cad drawings available High flow Rugged design Bubble tight Low cost CSA and CE approved
Description
For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Air pilot actuated 3-way & 2-way design Use with air or neutral gas For lubricated or non-lubricated service Cad drawings available High flow Rugged design Bubble tight Low cost CSA and CE approved

Suppliers

Company
Product
Description
Supplier Links
Poppet Valve - Air Pilot Actuated - NF Series - ASCO
Florham Park, NJ, USA
Poppet Valve - Air Pilot Actuated
NF Series
Poppet Valve - Air Pilot Actuated NF Series
For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Air pilot actuated 3-way & 2-way design Use with air or neutral gas For lubricated or non-lubricated service Cad drawings available High flow Rugged design Bubble tight Low cost CSA and CE approved

For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling.

Features:

  • Air pilot actuated
  • 3-way & 2-way design
  • Use with air or neutral gas
  • For lubricated or non-lubricated service
  • Cad drawings available
  • High flow
  • Rugged design
  • Bubble tight
  • Low cost
  • CSA and CE approved
Supplier's Site
Poppet Valve - Solenoid Pilot Actuated - NF Series - ASCO
Florham Park, NJ, USA
Poppet Valve - Solenoid Pilot Actuated
NF Series
Poppet Valve - Solenoid Pilot Actuated NF Series
For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid pilot actuated 3-way design Use with air or neutral gas AC & DC voltages available Cad drawings available High flow Rugged design Bubble tight Low cost CSA and CE approved

For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling.

Features:

  • Solenoid pilot actuated
  • 3-way design
  • Use with air or neutral gas
  • AC & DC voltages available
  • Cad drawings available
  • High flow
  • Rugged design
  • Bubble tight
  • Low cost
  • CSA and CE approved
Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Industrial Valves Industrial Valves
Product Number NF Series NF Series
Product Name Poppet Valve - Air Pilot Actuated Poppet Valve - Solenoid Pilot Actuated
Valve Type Poppet Poppet; Solenoid
Media Air; Compressed Air Air; Compressed Air
Maximum Pressure 24.00 to 145.00 psi (16.89 to 102 m H2O) 24.00 to 145.00 psi (16.89 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVM Standard PTFE Valve - 36719 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details