ASCO General Service Solenoid Valves EF8210G026

Description
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps
Description
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - EF8210G026 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
EF8210G026
General Service Solenoid Valves EF8210G026
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

• Wide range of pressure ratings, sizes, and resilient

materials provide long service life and low

internal leakage

• High Flow Valves for liquid, corrosive, and air/inert

gas service

• Industrial applications include:

- Car wash - Laundry equipment

- Air compressors - Industrial water control

- Pumps

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number EF8210G026
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 350.00 psi (246 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL - 01-211P201-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
Air Operated Pinch Valves // Type A -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details