Black Box 3' BK 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-003-BK-25PAK

Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
3' BK 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC - CAT6PC-003-BK-25PAK - Black Box
Lawrence, PA, USA
3' BK 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC
CAT6PC-003-BK-25PAK
3' BK 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-003-BK-25PAK
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT6PC-003-BK-25PAK
Product Name 3' BK 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details