TOGGLE SWITCH, DPST, 15A, 125V, QC; Switch Operation:On-None-Of
Toggle Switches SWITCH TOGGLE
| Waytek, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 44261 | 432-2GK51-78-ND | 25C4260 | 2GK51-78 | 2GK51-78 |
| Product Name | Carling Technologies 2GK51-78 Sealed Metal, 15A, DPST, On-Off Toggle Switch | Toggle Switches | Toggle Switch, Dpst, 15A, 125V, Qc; Switch Operation Carling Technologies | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |
| Terminal Type |
Quick Connect / Blade; (4) 1/4" Blades |
Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals |