Carling Technologies, Inc. Carling Technologies STJ2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, On-Off-On, 16A STJ2E4-53

Description
Carling Technologies STJ2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G Requirements IEC 60529 IP68 Sealing Performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles Dielectric Strength: 1000VDC
Request a Quote Datasheet
Description
Carling Technologies STJ2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G Requirements IEC 60529 IP68 Sealing Performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles Dielectric Strength: 1000VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies STJ2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, On-Off-On, 16A - 44594 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies STJ2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, On-Off-On, 16A
44594
Carling Technologies STJ2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, On-Off-On, 16A 44594
Carling Technologies STJ2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G Requirements IEC 60529 IP68 Sealing Performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles Dielectric Strength: 1000VDC
  • Carling Technologies STJ2E4-53 Sealed Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Suitable for low voltage 12/24VDC
  • Mechanical Life: 150,000 cycles
  • Operating Temperature: 185°F (85°C) to -40°F (-40°C)
  • Complies with MIL-DTL-3950G Requirements
  • IEC 60529 IP68 Sealing Performance
  • Complies with UL 61058-1
  • Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
  • Dielectric Strength: 1000VDC
Supplier's Site Datasheet
Switches - Toggle Switches - STJ2E4-53 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
STJ2E4-53
Switches - Toggle Switches STJ2E4-53
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
STJ2E4-53
Toggle Switches STJ2E4-53
Toggle Switches 16A 12/24V ON-OFF-ON 2P Scrw Cage Clmps

Toggle Switches 16A 12/24V ON-OFF-ON 2P Scrw Cage Clmps

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 44594 STJ2E4-53 STJ2E4-53
Product Name Carling Technologies STJ2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, On-Off-On, 16A Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type

(6) #6-32 Screws

Screw Terminals; Screw Terminal Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825142-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details