Cole Hersee Co. Cole Hersee 55015 Standard Heavy-Duty Metal Toggle Switch, SPDT, 250A, On-On 55015

Description
Cole Hersee 55015 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
Request a Quote Datasheet
Description
Cole Hersee 55015 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 55015 Standard Heavy-Duty Metal Toggle Switch, SPDT, 250A, On-On - 43964 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 55015 Standard Heavy-Duty Metal Toggle Switch, SPDT, 250A, On-On
43964
Cole Hersee 55015 Standard Heavy-Duty Metal Toggle Switch, SPDT, 250A, On-On 43964
Cole Hersee 55015 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
  • Cole Hersee 55015 Standard Heavy Duty Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Cole Hersee
  • Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
  • Standard Handle: 11/16" long
  • Phenolic housing with plated steel cap
  • Nickel-plated brass hardware
  • Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
  • Fits panels up to 9/32"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Toggle Switches
Product Number 43964
Product Name Cole Hersee 55015 Standard Heavy-Duty Metal Toggle Switch, SPDT, 250A, On-On
Switch Type Toggle
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A11JH - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers