Carling Technologies, Inc. Toggle Switches 2GK51-73

Description
Carling Technologies 2GK51-73
Request a Quote Datasheet
Description
Carling Technologies 2GK51-73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 8798257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
8798257
Toggle Switches 8798257
Carling Technologies 2GK51-73

Carling Technologies 2GK51-73

Supplier's Site
Toggle Switches - 432-1080-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1080-ND
Toggle Switches 432-1080-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Carling Technologies 2GK51-73 Unsealed Metal, 15A, DPST, On-Off Toggle Switch - 44259 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies 2GK51-73 Unsealed Metal, 15A, DPST, On-Off Toggle Switch
44259
Carling Technologies 2GK51-73 Unsealed Metal, 15A, DPST, On-Off Toggle Switch 44259
Carling Technologies 2GK51-73 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VAC, 15A @ 125VAC Sealed and unsealed actuators available Includes face nut
  • Carling Technologies 2GK51-73 Toggle Switches
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Amp Rating: 10A @ 250VAC, 15A @ 125VAC
  • Sealed and unsealed actuators available
  • Includes face nut
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
2GK51-73
Toggle Switches 2GK51-73
Toggle Switches DPST ON-OFF, 4 TERM ON - NONE - OFF

Toggle Switches DPST ON-OFF, 4 TERM ON - NONE - OFF

Buy Now Datasheet
Switch, Toggle, AC Rated, Heavy Duty, DPST, On-None-Off, Spade Terminals - 70131538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, AC Rated, Heavy Duty, DPST, On-None-Off, Spade Terminals
70131538
Switch, Toggle, AC Rated, Heavy Duty, DPST, On-None-Off, Spade Terminals 70131538
The G-Series toggle switches contain a slow-make, slow-break contact mechanism.

The G-Series toggle switches contain a slow-make, slow-break contact mechanism.

Supplier's Site
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies - 73K1409 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies
73K1409
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies 73K1409
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 2GK51-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
2GK51-73
Switches - Toggle Switches 2GK51-73
SWITCH TOGGLE DPST 15A 125V

SWITCH TOGGLE DPST 15A 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Waytek, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 8798257 432-1080-ND 44259 2GK51-73 70131538 73K1409 2GK51-73
Product Name Toggle Switches Toggle Switches Carling Technologies 2GK51-73 Unsealed Metal, 15A, DPST, On-Off Toggle Switch Toggle Switches Switch, Toggle, AC Rated, Heavy Duty, DPST, On-None-Off, Spade Terminals Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching On-None-Off On-Off
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Tab Quick Connect / Blade Quick Connect / Blade;

(4) 1/4" Blades

Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS RoHS CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Toggle - A13AV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TCX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details