APM Hexseal Corp.
APM Hexseal C1132/20 Black Half Toggle Boot
C1132/20
Description
APM Hexseal C1132/20 Black Half Toggle Boot
Category: Toggle Switches
Manufacturer: APM Hexseal
Component Type: Boot
Boot Color: Black
Thread: 5/8"-32
Provides protection from weather and salt spray
Allows round handle through center hole
Ingress Protection Rating: IP66
Request a Quote
Email Supplier
Datasheet
Description
APM Hexseal C1132/20 Black Half Toggle Boot
Category: Toggle Switches
Manufacturer: APM Hexseal
Component Type: Boot
Boot Color: Black
Thread: 5/8"-32
Provides protection from weather and salt spray
Allows round handle through center hole
Ingress Protection Rating: IP66
Request a Quote
Email Supplier
Datasheet
Suppliers
APM Hexseal C1132/20 Black Half Toggle Boot
44215
APM Hexseal C1132/20 Black Half Toggle Boot
Category: Toggle Switches
Manufacturer: APM Hexseal
Component Type: Boot
Boot Color: Black
Thread: 5/8"-32
Provides protection from weather and salt spray
Allows round handle through center hole
Ingress Protection Rating: IP66
- APM Hexseal C1132/20 Black Half Toggle Boot
- Category: Toggle Switches
- Manufacturer: APM Hexseal
- Component Type: Boot
- Boot Color: Black
- Thread: 5/8"-32
- Provides protection from weather and salt spray
- Allows round handle through center hole
- Ingress Protection Rating: IP66
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
44215 |
|
Product Name
|
APM Hexseal C1132/20 Black Half Toggle Boot |
|
Switch Type
|
Toggle
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
Three Position (Center OFF)
View Details
Switch Type
Toggle
Toggle Actuator
Standard Toggle Handle
Switch Function
Maintained
View Details
Switch Type
Toggle
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6 suppliers