Carling Technologies, Inc. Switches - Toggle Switches STL2E4-53

Description
Win Source Part Number: 1315616-STL2E4-53 Category: Switches>Toggle Switches Series: ST Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Actuator Material: Brass Voltage Rating - DC: 24 V Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Illumination: Non-Illuminated Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Carling Technologies
Request a Quote Datasheet
Description
Win Source Part Number: 1315616-STL2E4-53 Category: Switches>Toggle Switches Series: ST Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Actuator Material: Brass Voltage Rating - DC: 24 V Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Illumination: Non-Illuminated Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Carling Technologies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1315616-STL2E4-53 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1315616-STL2E4-53
Switches - Toggle Switches 1315616-STL2E4-53
Win Source Part Number: 1315616-STL2E4-53 Category: Switches>Toggle Switches Series: ST Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Actuator Material: Brass Voltage Rating - DC: 24 V Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Illumination: Non-Illuminated Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Carling Technologies

Win Source Part Number: 1315616-STL2E4-53
Category: Switches>Toggle Switches
Series: ST
Termination Style: Screw Terminal
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof
Actuator Material: Brass
Voltage Rating - DC: 24 V
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: DPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Illumination: Non-Illuminated
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Carling Technologies

Buy Now
Carling Technologies STL2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, (On)-Off-(On) - 44598 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies STL2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, (On)-Off-(On)
44598
Carling Technologies STL2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, (On)-Off-(On) 44598
Carling Technologies STL2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Rating: 16A Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G Requirements IEC 60529 IP68 Sealing Performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles Dielectric Strength: 1000VDC
  • Carling Technologies STL2E4-53 Sealed Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Rating: 16A
  • Suitable for low voltage 12/24VDC
  • Mechanical Life: 150,000 cycles
  • Operating Temperature: 185°F (85°C) to -40°F (-40°C)
  • Complies with MIL-DTL-3950G Requirements
  • IEC 60529 IP68 Sealing Performance
  • Complies with UL 61058-1
  • Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
  • Dielectric Strength: 1000VDC
Supplier's Site Datasheet
Switches - Toggle Switches - STL2E4-53 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
STL2E4-53
Switches - Toggle Switches STL2E4-53
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
STL2E4-53
Toggle Switches STL2E4-53
Toggle Switches 2P (ON)OFF(ON) Scrw Cage Clmps, No Seal

Toggle Switches 2P (ON)OFF(ON) Scrw Cage Clmps, No Seal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1315616-STL2E4-53 44598 STL2E4-53 STL2E4-53
Product Name Switches - Toggle Switches Carling Technologies STL2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, (On)-Off-(On) Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Terminal Type

(6) #6-32 Screws

Screw Terminals; Screw Terminal Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Process Sealed Subminiature Rocker - A13KB - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers