Carling Technologies, Inc. Carling Technologies STJ2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-On, 16A, 12/24VDC STJ2E1-53

Description
Carling Technologies STJ2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote Datasheet
Description
Carling Technologies STJ2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies STJ2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-On, 16A, 12/24VDC - 44194 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies STJ2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-On, 16A, 12/24VDC
44194
Carling Technologies STJ2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-On, 16A, 12/24VDC 44194
Carling Technologies STJ2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
  • Carling Technologies STJ2E1-53 Sealed Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Suitable for low voltage 12/24VDC
  • Dielectric Strength: 1000VDC
  • Mechanical Life: 150,000 cycles
  • Operating Temperature: 185°F (85°C) to -40°F (-40°C)
  • Complies with ML-DTL-3950G requirements
  • IEC 60529 IP68 sealing performance
  • Complies with UL 61058-1
  • Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
STJ2E1-53
Switches - Toggle Switches STJ2E1-53
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Toggle Switch, Dpdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies - 15AC9420 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies
15AC9420
Toggle Switch, Dpdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies 15AC9420
TOGGLE SWITCH, DPDT, 16A, 24VDC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ST Series; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 16A, 24VDC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ST Series; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
STJ2E1-53
Toggle Switches STJ2E1-53
Toggle Switches 16A 12/24V ON-OFF-ON 2P QC No Panel Seal

Toggle Switches 16A 12/24V ON-OFF-ON 2P QC No Panel Seal

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 44194 STJ2E1-53 15AC9420 STJ2E1-53
Product Name Carling Technologies STJ2E1-53 Sealed Metal Toggle Switch, Double Pole, DPDT, On-Off-On, 16A, 12/24VDC Switches - Toggle Switches Toggle Switch, Dpdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Quick Connect / Blade;

(6) 1/4" Blades

Quick Connect - 0.250\" (6.3mm) Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switches - 394465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details