Cole Hersee Co. Cole Hersee 55054-04 Long Handle Heavy-Duty Metal Toggle Switch, DPDT, Momentary (On)-Off-(On) 55054-04

Description
Cole Hersee 55054-04 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2" Long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
Request a Quote Datasheet
Description
Cole Hersee 55054-04 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2" Long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 55054-04 Long Handle Heavy-Duty Metal Toggle Switch, DPDT, Momentary (On)-Off-(On) - 43967 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 55054-04 Long Handle Heavy-Duty Metal Toggle Switch, DPDT, Momentary (On)-Off-(On)
43967
Cole Hersee 55054-04 Long Handle Heavy-Duty Metal Toggle Switch, DPDT, Momentary (On)-Off-(On) 43967
Cole Hersee 55054-04 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2" Long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
  • Cole Hersee 55054-04 Long Handle Heavy Duty Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Cole Hersee
  • Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
  • Standard Handle: 1 1/2" Long
  • Phenolic housing with plated steel cap
  • Nickel-plated brass hardware
  • Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
  • Fits panels up to 9/32"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Toggle Switches
Product Number 43967
Product Name Cole Hersee 55054-04 Long Handle Heavy-Duty Metal Toggle Switch, DPDT, Momentary (On)-Off-(On)
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Hardware - AT406F - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details