Carling Technologies, Inc. Carling Technologies STK1E1-53 Sealed Metal Toggle Switch, Single Pole, SPDT, On-Off-(On), 16A, 12/24 STK1E1-53

Description
Carling Technologies STK1E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote Datasheet
Description
Carling Technologies STK1E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies STK1E1-53 Sealed Metal Toggle Switch, Single Pole, SPDT, On-Off-(On), 16A, 12/24 - 44195 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies STK1E1-53 Sealed Metal Toggle Switch, Single Pole, SPDT, On-Off-(On), 16A, 12/24
44195
Carling Technologies STK1E1-53 Sealed Metal Toggle Switch, Single Pole, SPDT, On-Off-(On), 16A, 12/24 44195
Carling Technologies STK1E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
  • Carling Technologies STK1E1-53 Sealed Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Suitable for low voltage 12/24VDC
  • Dielectric Strength: 1000VDC
  • Mechanical Life: 150,000 cycles
  • Operating Temperature: 185°F (85°C) to -40°F (-40°C)
  • Complies with ML-DTL-3950G requirements
  • IEC 60529 IP68 sealing performance
  • Complies with UL 61058-1
  • Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Toggle Switches
Product Number 44195
Product Name Carling Technologies STK1E1-53 Sealed Metal Toggle Switch, Single Pole, SPDT, On-Off-(On), 16A, 12/24
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick Connect / Blade;

(3) 1/4" Blades

Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1691904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2300-A11KP-BH - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers