Carling Technologies, Inc. Carling Technologies STA1E1-53 Sealed Metal Toggle Switch, Single Pole, SPST, On-Off, 16A, 12/24VDC STA1E1-53

Description
Carling Technologies STA1E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote Datasheet
Description
Carling Technologies STA1E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies STA1E1-53 Sealed Metal Toggle Switch, Single Pole, SPST, On-Off, 16A, 12/24VDC - 44186 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies STA1E1-53 Sealed Metal Toggle Switch, Single Pole, SPST, On-Off, 16A, 12/24VDC
44186
Carling Technologies STA1E1-53 Sealed Metal Toggle Switch, Single Pole, SPST, On-Off, 16A, 12/24VDC 44186
Carling Technologies STA1E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with ML-DTL-3950G requirements IEC 60529 IP68 sealing performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
  • Carling Technologies STA1E1-53 Sealed Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Suitable for low voltage 12/24VDC
  • Dielectric Strength: 1000VDC
  • Mechanical Life: 150,000 cycles
  • Operating Temperature: 185°F (85°C) to -40°F (-40°C)
  • Complies with ML-DTL-3950G requirements
  • IEC 60529 IP68 sealing performance
  • Complies with UL 61058-1
  • Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
STA1E1-53
Toggle Switches STA1E1-53
Toggle Switches 16A 12/24V ON-OFF 1P QC No Panel Seal

Toggle Switches 16A 12/24V ON-OFF 1P QC No Panel Seal

Buy Now Datasheet
Switches - Toggle Switches - STA1E1-53 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
STA1E1-53
Switches - Toggle Switches STA1E1-53
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 44186 STA1E1-53 STA1E1-53
Product Name Carling Technologies STA1E1-53 Sealed Metal Toggle Switch, Single Pole, SPST, On-Off, 16A, 12/24VDC Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade;

(2) 1/4" Blades

Screw Terminals Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1437561-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None Off
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details