Toggle Switches SPST ON-NONE-OFF SLD
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Features:Bat RoHS Compliant: Yes
| DigiKey | Waytek, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-2FA53-73-ND | 44250 | 2FA53-73 | 2FA53-73 | 73K1399 |
| Product Name | Toggle Switches | Carling Technologies 2FA53-73 Unsealed Metal, 15A, SPST, On-Off Toggle Switch | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |