5584-15 -- COLE HERSEE 5584-15 STANDARD HEAVY-DUTY METAL TOGGLE SWITCH WITH WIRE LEADS, SPDT, ON-NONE-ON
Cole Hersee Co.Cole Hersee 5584-15 Standard Heavy-Duty Metal Toggle Switch with Wire Leads, SPDT, On-None-On5584-15
Description
Cole Hersee 5584-15 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Temperature Rating: 0°F (-17.8°C) - 150°F (65.6°C)
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 5584-15 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Temperature Rating: 0°F (-17.8°C) - 150°F (65.6°C)
Cole Hersee 5584-15 Standard Heavy-Duty Metal Toggle Switch with Wire Leads, SPDT, On-None-On
43980
Cole Hersee 5584-15 Standard Heavy-Duty Metal Toggle Switch with Wire Leads, SPDT, On-None-On
43980
Cole Hersee 5584-15 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Temperature Rating: 0°F (-17.8°C) - 150°F (65.6°C)
Cole Hersee 5584-15 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Temperature Rating: 0°F (-17.8°C) - 150°F (65.6°C)
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Toggle Switches
Product Number
43980
Product Name
Cole Hersee 5584-15 Standard Heavy-Duty Metal Toggle Switch with Wire Leads, SPDT, On-None-On
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
Three Position (No Center OFF)
Pole & Throw Specifications
Single Pole, Double Throw
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems