Pollak Engineered Products Pollak 34-218 Heavy-Duty Toggle Switch, On-Off-On, SPDT, 50A, 3 #8 Screws 34-218

Description
Pollak 34-218 Heavy Duty Toggle Switch Category: Toggle Switches Manufacturer: Pollak Designed for use where an extra high amp rating is needed Heavy die-cast body 15/32" dia. mounting stem Four circuit types Handle Type: 1" Std. Chrome
Request a Quote
Description
Pollak 34-218 Heavy Duty Toggle Switch Category: Toggle Switches Manufacturer: Pollak Designed for use where an extra high amp rating is needed Heavy die-cast body 15/32" dia. mounting stem Four circuit types Handle Type: 1" Std. Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 34-218 Heavy-Duty Toggle Switch, On-Off-On, SPDT, 50A, 3 #8 Screws - 44225 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 34-218 Heavy-Duty Toggle Switch, On-Off-On, SPDT, 50A, 3 #8 Screws
44225
Pollak 34-218 Heavy-Duty Toggle Switch, On-Off-On, SPDT, 50A, 3 #8 Screws 44225
Pollak 34-218 Heavy Duty Toggle Switch Category: Toggle Switches Manufacturer: Pollak Designed for use where an extra high amp rating is needed Heavy die-cast body 15/32" dia. mounting stem Four circuit types Handle Type: 1" Std. Chrome
  • Pollak 34-218 Heavy Duty Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Pollak
  • Designed for use where an extra high amp rating is needed
  • Heavy die-cast body
  • 15/32" dia. mounting stem
  • Four circuit types
  • Handle Type: 1" Std. Chrome
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Toggle Switches
Product Number 44225
Product Name Pollak 34-218 Heavy-Duty Toggle Switch, On-Off-On, SPDT, 50A, 3 #8 Screws
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Hardware - AT444E - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers