6GC5M-D-2B-B -- CARLING 6GC5M-D-2B-B BLACK NYLON TOGGLE SWITCH, 15A, SPDT, (ON)-OFF-(ON)
Carling Technologies, Inc.
Carling 6GC5M-D-2B-B Black Nylon Toggle Switch, 15A, SPDT, (On)-Off-(On)
6GC5M-D-2B-B
Description
Carling Technologies 6GC5M-D-2B-B Toggle Switches
Category: Toggle Switches
Manufacturer: Carling Technologies
Amp Rating: 10A @ 250VDC, 15A @ 125VDC
Sealed and unsealed actuators available
Includes face nut
-
Waytek, Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Carling Technologies 6GC5M-D-2B-B Toggle Switches
Category: Toggle Switches
Manufacturer: Carling Technologies
Amp Rating: 10A @ 250VDC, 15A @ 125VDC
Sealed and unsealed actuators available
Includes face nut
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling 6GC5M-D-2B-B Black Nylon Toggle Switch, 15A, SPDT, (On)-Off-(On)
44203
Carling Technologies 6GC5M-D-2B-B Toggle Switches
Category: Toggle Switches
Manufacturer: Carling Technologies
Amp Rating: 10A @ 250VDC, 15A @ 125VDC
Sealed and unsealed actuators available
Includes face nut
- Carling Technologies 6GC5M-D-2B-B Toggle Switches
- Category: Toggle Switches
- Manufacturer: Carling Technologies
- Amp Rating: 10A @ 250VDC, 15A @ 125VDC
- Sealed and unsealed actuators available
- Includes face nut
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Toggle Switches |
Toggle Switches |
|
Product Number
|
44203 |
6GC5M-D-2B-B |
|
Product Name
|
Carling 6GC5M-D-2B-B Black Nylon Toggle Switch, 15A, SPDT, (On)-Off-(On) |
Switches - Toggle Switches |
|
Switch Type
|
Toggle
|
Toggle
|
|
Switch Function
|
Momentary
|
Momentary
|
|
Momentary Contact Switch Function
|
Three Position Momentary (Center OFF)
|
Three Position Momentary (Center OFF); Mom-Off-Mom
|
|
Pole & Throw Specifications
|
Single Pole, Double Throw
|
Single Pole, Double Throw; SPDT
|
|
Terminal Type
|
Quick Connect / Blade; (3) 1/4" Blades
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Type
Toggle
Pole & Throw Specifications
3PDT
View Details
Switch Type
Toggle
Features
Dustproof
Operating Temperature
-67 to 185 F (-55 to 85 C)
View Details