Toggle Switches F-Series Toggle Switch
| Waytek, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 44256 | 432-2FC54-78-ND | 2FC54-78 | 2FC54-78 |
| Product Name | Carling Technologies 2FC54-78 Toggle Switch, Sealed Metal, 15A, SPDT, On-Off-On | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type |
Quick Connect / Blade; (2) 1/4" Blades |
Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal |