COLE HERSEE CO.
55014-05 -- COLE HERSEE 55014-05 STANDARD HEAVY-DUTY TOGGLE SWITCH WITH SEALING O-RING, SPST, 25A, ON-OFF
Cole Hersee Co.
Cole Hersee 55014-05 Standard Heavy-Duty Toggle Switch with Sealing O-Ring, SPST, 25A, On-Off
55014-05
Description
Cole Hersee 55014-05 Standard Heavy Duty Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 55014-05 Standard Heavy Duty Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 55014-05 Standard Heavy-Duty Toggle Switch with Sealing O-Ring, SPST, 25A, On-Off
43969
Cole Hersee 55014-05 Standard Heavy Duty Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
- Cole Hersee 55014-05 Standard Heavy Duty Toggle Switch
- Category: Toggle Switches
- Manufacturer: Cole Hersee
- Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
- Standard Handle: 11/16" long
- Phenolic housing with plated steel cap
- Nickel-plated brass hardware
- Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
- Fits panels up to 9/32"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
43969 |
|
Product Name
|
Cole Hersee 55014-05 Standard Heavy-Duty Toggle Switch with Sealing O-Ring, SPST, 25A, On-Off |
|
Switch Type
|
Toggle
|
|
Switch Function
|
Maintained
|
|
Maintained Contact Switch Function
|
ON/OFF
|
|
Pole & Throw Specifications
|
Single Pole, Single Throw
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
Three Position (Center OFF)
View Details
Switch Type
Toggle
Toggle Actuator
Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function
Momentary
View Details
Switch Type
Toggle
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6 suppliers
Switch Type
Toggle
Pole & Throw Specifications
Single Pole
Standards / Compliances
UL Listed
View Details