STL1E1-53 -- CARLING TECHNOLOGIES STL1E1-53 SEALED METAL TOGGLE SWITCH, SINGLE POLE, SPDT, (ON)-OFF-(ON), 16A
Carling Technologies, Inc.
Carling Technologies STL1E1-53 Sealed Metal Toggle Switch, Single Pole, SPDT, (On)-Off-(On), 16A
STL1E1-53
Description
Carling Technologies STL1E1-53 Sealed Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Carling Technologies
Suitable for low voltage 12/24VDC
Dielectric Strength: 1000VDC
Mechanical Life: 150,000 cycles
Operating Temperature: 185°F (85°C) to -40°F (-40°C)
Complies with ML-DTL-3950G requirements
IEC 60529 IP68 sealing performance
Complies with UL 61058-1
Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote
Email Supplier
Datasheet
Description
Carling Technologies STL1E1-53 Sealed Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Carling Technologies
Suitable for low voltage 12/24VDC
Dielectric Strength: 1000VDC
Mechanical Life: 150,000 cycles
Operating Temperature: 185°F (85°C) to -40°F (-40°C)
Complies with ML-DTL-3950G requirements
IEC 60529 IP68 sealing performance
Complies with UL 61058-1
Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling Technologies STL1E1-53 Sealed Metal Toggle Switch, Single Pole, SPDT, (On)-Off-(On), 16A
44197
Carling Technologies STL1E1-53 Sealed Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Carling Technologies
Suitable for low voltage 12/24VDC
Dielectric Strength: 1000VDC
Mechanical Life: 150,000 cycles
Operating Temperature: 185°F (85°C) to -40°F (-40°C)
Complies with ML-DTL-3950G requirements
IEC 60529 IP68 sealing performance
Complies with UL 61058-1
Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
- Carling Technologies STL1E1-53 Sealed Metal Toggle Switch
- Category: Toggle Switches
- Manufacturer: Carling Technologies
- Suitable for low voltage 12/24VDC
- Dielectric Strength: 1000VDC
- Mechanical Life: 150,000 cycles
- Operating Temperature: 185°F (85°C) to -40°F (-40°C)
- Complies with ML-DTL-3950G requirements
- IEC 60529 IP68 sealing performance
- Complies with UL 61058-1
- Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
44197 |
|
Product Name
|
Carling Technologies STL1E1-53 Sealed Metal Toggle Switch, Single Pole, SPDT, (On)-Off-(On), 16A |
|
Switch Type
|
Toggle
|
|
Switch Function
|
Momentary
|
|
Momentary Contact Switch Function
|
Three Position Momentary (Center OFF)
|
|
Pole & Throw Specifications
|
Single Pole, Double Throw
|
|
Terminal Type
|
Quick Connect / Blade; (3) 1/4" Blades
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Standards / Compliances
RoHS
Current Rating
10 amps
View Details
Switch Type
Toggle
Pole & Throw Specifications
2-Pole, 3-Wire
Standards / Compliances
UL Listed
View Details
Switch Type
Toggle
Momentary Contact Switch Function
Mom-Off-Mom
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6 suppliers
Switch Type
Toggle
Length / Diameter
0.8858 inch (22.5 mm)
View Details
2 suppliers