55014 -- COLE HERSEE 55014 STANDARD HEAVY-DUTY METAL TOGGLE SWITCH, SPST, 25A, ON-OFF
Cole Hersee Co.Cole Hersee 55014 Standard Heavy-Duty Metal Toggle Switch, SPST, 25A, On-Off55014
Description
Cole Hersee 55014 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 55014 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Cole Hersee 55014 Standard Heavy-Duty Metal Toggle Switch, SPST, 25A, On-Off
43960
Cole Hersee 55014 Standard Heavy-Duty Metal Toggle Switch, SPST, 25A, On-Off
43960
Cole Hersee 55014 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Cole Hersee 55014 Standard Heavy Duty Metal Toggle Switch
Category: Toggle Switches
Manufacturer: Cole Hersee
Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Standard Handle: 11/16" long
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Toggle Switches
Product Number
43960
Product Name
Cole Hersee 55014 Standard Heavy-Duty Metal Toggle Switch, SPST, 25A, On-Off
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Pole & Throw Specifications
Single Pole, Single Throw
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems