Cole Hersee Co. Cole Hersee 5570 Metal SPST Toggle Switch, On-Off, 10A @ 12VDC 5570

Description
Cole Hersee 5570 Toggle Switches Category: Toggle Switches Manufacturer: Littelfuse Toggle Type: Metal Toggle Compact design Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32" Small appliance, floor maintenance and low current AC/DC market segment Temperature Rating: 0°F (-17.8°C) to 150°F (65.6°C)
Request a Quote Datasheet
Description
Cole Hersee 5570 Toggle Switches Category: Toggle Switches Manufacturer: Littelfuse Toggle Type: Metal Toggle Compact design Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32" Small appliance, floor maintenance and low current AC/DC market segment Temperature Rating: 0°F (-17.8°C) to 150°F (65.6°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 5570 Metal SPST Toggle Switch, On-Off, 10A @ 12VDC - 44291 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 5570 Metal SPST Toggle Switch, On-Off, 10A @ 12VDC
44291
Cole Hersee 5570 Metal SPST Toggle Switch, On-Off, 10A @ 12VDC 44291
Cole Hersee 5570 Toggle Switches Category: Toggle Switches Manufacturer: Littelfuse Toggle Type: Metal Toggle Compact design Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32" Small appliance, floor maintenance and low current AC/DC market segment Temperature Rating: 0°F (-17.8°C) to 150°F (65.6°C)
  • Cole Hersee 5570 Toggle Switches
  • Category: Toggle Switches
  • Manufacturer: Littelfuse
  • Toggle Type: Metal Toggle
  • Compact design
  • Phenolic housing with plated steel cap
  • Nickel-plated brass hardware
  • Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
  • Fits panels up to 9/32"
  • Small appliance, floor maintenance and low current AC/DC market segment
  • Temperature Rating: 0°F (-17.8°C) to 150°F (65.6°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Toggle Switches
Product Number 44291
Product Name Cole Hersee 5570 Metal SPST Toggle Switch, On-Off, 10A @ 12VDC
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switches - 186243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details