Cole Hersee Co. Cole Hersee 55021 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPDT, 25A 55021

Description
Cole Hersee 55021 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring Seal Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panel up to 9/32"
Request a Quote Datasheet
Description
Cole Hersee 55021 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring Seal Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panel up to 9/32"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 55021 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPDT, 25A - 43900 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 55021 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPDT, 25A
43900
Cole Hersee 55021 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPDT, 25A 43900
Cole Hersee 55021 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring Seal Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panel up to 9/32"
  • Cole Hersee 55021 Standard Heavy Duty Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Cole Hersee
  • Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
  • Standard Handle: 11/16" long
  • O-Ring Seal
  • Phenolic housing with plated steel cap
  • Nickel-plated brass hardware
  • Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
  • Fits panel up to 9/32"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Toggle Switches
Product Number 43900
Product Name Cole Hersee 55021 Standard Heavy-Duty Metal Toggle Switch with Sealing O-Ring, SPDT, 25A
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - A22J2P-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
4 suppliers
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details