COLE HERSEE CO.
55046 -- COLE HERSEE 55046 METAL DPDT, 25A, MOMENTARY (ON)-OFF-(ON) REVERSING POLARITY TOGGLE SWITCH
Cole Hersee Co.
Cole Hersee 55046 Metal DPDT, 25A, Momentary (On)-Off-(On) Reversing Polarity Toggle Switch
55046
Description
Cole Hersee 55046 Toggle Switches
Category: Toggle Switches
Manufacturer: Cole Hersee
Toggle Type: Metal Toggle
DPDT forward-reverse toggle switch
Amp Rating: 20A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Contact Material: Silver
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 55046 Toggle Switches
Category: Toggle Switches
Manufacturer: Cole Hersee
Toggle Type: Metal Toggle
DPDT forward-reverse toggle switch
Amp Rating: 20A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Contact Material: Silver
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 55046 Metal DPDT, 25A, Momentary (On)-Off-(On) Reversing Polarity Toggle Switch
44268
Cole Hersee 55046 Toggle Switches
Category: Toggle Switches
Manufacturer: Cole Hersee
Toggle Type: Metal Toggle
DPDT forward-reverse toggle switch
Amp Rating: 20A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
Contact Material: Silver
Phenolic housing with plated steel cap
Nickel-plated brass hardware
Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
Fits panels up to 9/32"
- Cole Hersee 55046 Toggle Switches
- Category: Toggle Switches
- Manufacturer: Cole Hersee
- Toggle Type: Metal Toggle
- DPDT forward-reverse toggle switch
- Amp Rating: 20A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
- Contact Material: Silver
- Phenolic housing with plated steel cap
- Nickel-plated brass hardware
- Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
- Fits panels up to 9/32"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
44268 |
|
Product Name
|
Cole Hersee 55046 Metal DPDT, 25A, Momentary (On)-Off-(On) Reversing Polarity Toggle Switch |
|
Switch Type
|
Toggle
|
|
Switch Function
|
Momentary
|
|
Momentary Contact Switch Function
|
Three Position Momentary (Center OFF)
|
|
Pole & Throw Specifications
|
Double Pole, Double Throw
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Toggle Actuator
Standard Round
Maintained Contact Switch Function
ON/OFF
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Type
Toggle
Pole & Throw Specifications
Double Pole, Double Throw
View Details
Switch Type
Toggle
Toggle Actuator
Standard Toggle Handle; Lever lockout
Features
Dustproof
View Details
Switch Type
Rocker; Toggle
Momentary Contact Switch Function
On-Off-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6 suppliers