Carling Technologies, Inc. Carling Technologies STD2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, On-On, 16A STD2E4-53

Description
Carling Technologies STD2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G Requirements IEC 60529 IP68 Sealing Performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles Dielectric Strength: 1000VDC
Request a Quote Datasheet
Description
Carling Technologies STD2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G Requirements IEC 60529 IP68 Sealing Performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles Dielectric Strength: 1000VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies STD2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, On-On, 16A - 44590 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies STD2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, On-On, 16A
44590
Carling Technologies STD2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, On-On, 16A 44590
Carling Technologies STD2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G Requirements IEC 60529 IP68 Sealing Performance Complies with UL 61058-1 Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles Dielectric Strength: 1000VDC
  • Carling Technologies STD2E4-53 Sealed Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Carling Technologies
  • Suitable for low voltage 12/24VDC
  • Mechanical Life: 150,000 cycles
  • Operating Temperature: 185°F (85°C) to -40°F (-40°C)
  • Complies with MIL-DTL-3950G Requirements
  • IEC 60529 IP68 Sealing Performance
  • Complies with UL 61058-1
  • Typical applications: Off-highway vehicles, military equipment, armored vehicles, law enforcement vehicles
  • Dielectric Strength: 1000VDC
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
STD2E4-53
Toggle Switches STD2E4-53
Toggle Switches 16A 12/24V ON-ON 2P Scrw Cage Clmps

Toggle Switches 16A 12/24V ON-ON 2P Scrw Cage Clmps

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
STD2E4-53
Switches - Toggle Switches STD2E4-53
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Toggle Switch, Dpdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies - 15AC9417 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies
15AC9417
Toggle Switch, Dpdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies 15AC9417
TOGGLE SWITCH, DPDT, 16A, 24VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ST Series; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 16A, 24VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ST Series; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 44590 STD2E4-53 STD2E4-53 15AC9417
Product Name Carling Technologies STD2E4-53 Sealed Metal Toggle Switch, Screw with Cage Clamps, DPDT, On-On, 16A Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 16A, 24Vdc, Panel; Switch Operation Carling Technologies
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type

(6) #6-32 Screws

Screw Terminals Screw Terminals; Screw Terminal
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Rocker & Toggle Switches - 1520230-1 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details