Cole Hersee Co. Cole Hersee 55055 Long Handle Heavy-Duty Metal Toggle Switch, SPST, 25A, On-Off 55055

Description
Cole Hersee 55055 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2" Long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
Request a Quote Datasheet
Description
Cole Hersee 55055 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2" Long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 55055 Long Handle Heavy-Duty Metal Toggle Switch, SPST, 25A, On-Off - 43961 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 55055 Long Handle Heavy-Duty Metal Toggle Switch, SPST, 25A, On-Off
43961
Cole Hersee 55055 Long Handle Heavy-Duty Metal Toggle Switch, SPST, 25A, On-Off 43961
Cole Hersee 55055 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2" Long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long Fits panels up to 9/32"
  • Cole Hersee 55055 Long Handle Heavy Duty Metal Toggle Switch
  • Category: Toggle Switches
  • Manufacturer: Cole Hersee
  • Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC
  • Standard Handle: 1 1/2" Long
  • Phenolic housing with plated steel cap
  • Nickel-plated brass hardware
  • Mounting stem is nickel-plated brass, 15/32" -32 thread, 15/32" long
  • Fits panels up to 9/32"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Toggle Switches
Product Number 43961
Product Name Cole Hersee 55055 Long Handle Heavy-Duty Metal Toggle Switch, SPST, 25A, On-Off
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
SWITCH TOGGLE 4PDT 6A 125V - 791-1-1571924-8 - Utmel Electronic Limited
Specs
Switch Type Toggle
Standards / Compliances RoHS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Manual Starting Switch, Toggle Type - 600-TCD7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details